Microchip Technology, Inc. Diff Line Rcvr, 10.7Gbps, Mlf-8; Ic Interface Type Microchip SY58600UMG-TR

Description
DIFF LINE RCVR, 10.7GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 1 - Unlimited; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
DIFF LINE RCVR, 10.7GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 1 - Unlimited; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diff Line Rcvr, 10.7Gbps, Mlf-8; Ic Interface Type Microchip - 94Y6504 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Rcvr, 10.7Gbps, Mlf-8; Ic Interface Type Microchip
94Y6504
Diff Line Rcvr, 10.7Gbps, Mlf-8; Ic Interface Type Microchip 94Y6504
DIFF LINE RCVR, 10.7GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 1 - Unlimited; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

DIFF LINE RCVR, 10.7GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 1 - Unlimited; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - SY58600UMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
SY58600UMG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic SY58600UMG-TR
IC LINEDRIVER/RCVR CML DIFF 8MLF

IC LINEDRIVER/RCVR CML DIFF 8MLF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 94Y6504 SY58600UMG-TR
Product Name Diff Line Rcvr, 10.7Gbps, Mlf-8; Ic Interface Type Microchip Integrated Circuits (ICs) - Logic - Specialty Logic
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1658542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers