IC GATE CML Product overview: SY58051AUMG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY58051AUMG can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
Win Source Part Number: 968812-SY58051AUMG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: SY58
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.5V ~ 3.3V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4857,-SY58051AUM
Base Product Number: SY58051
Logic Gates Ultra-Precision CML AnyGate,,with Internal Input and Output Termination
IC GATE CML
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
IC GATE CML
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY58051AUMG | 576-4857-ND | 968812-SY58051AUMG | SY58051AUMG | SY58051AUMG | SY58051AUMG | SY58051AUMG |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable | Configurable Multiple Function | NOT; Configurable Multiple Function | Configurable Multiple Function | NOT | ||
| Supply Voltage | 2.5V ~ 3.3V | 2.5V ~ 3.3V | 2.5V ~ 3.3V | 3.3V; 2.5V ~ 3.3V | |||
| Logic Family | SY58 | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |