Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY58039UMI-TR

Description
Win Source Part Number: 1256936-SY58039UMI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58039UMI TR,SY58039UMI TR,SY58039UMITR,SY58 039UMITR Base Product Number: 58039 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256936-SY58039UMI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58039UMI TR,SY58039UMI TR,SY58039UMITR,SY58 039UMITR Base Product Number: 58039 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1256936-SY58039UMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256936-SY58039UMI-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256936-SY58039UMI-TR
Win Source Part Number: 1256936-SY58039UMI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58039UMI TR,SY58039UMI TR,SY58039UMITR,SY58 039UMITR Base Product Number: 58039 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256936-SY58039UMI-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V
Package / Case: 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package: 44-MLF® (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58039UMI TR,SY58039UMI TR,SY58039UMITR,SY58039UMITR
Base Product Number: 58039
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY58039UMI-TR
Analog Switch and Multiplexer IC 743-SY58039UMI-TR
IC MULTIPLEXER 1 X 8:1 44MLF / Multiplexer 1 x 8:1 44-MLF® (7x7) Product overview: SY58039UMI-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58039UMI-TR can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:1 44MLF / Multiplexer 1 x 8:1 44-MLF® (7x7) Product overview: SY58039UMI-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58039UMI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SY58039UMI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58039UMI-TR
Logic - Signal Switches, Multiplexers, Decoders SY58039UMI-TR
IC MULTIPLEXER 1 X 8:1 44MLF

IC MULTIPLEXER 1 X 8:1 44MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1256936-SY58039UMI-TR 743-SY58039UMI-TR SY58039UMI-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
Signal Switches, Multiplexers, Decoders - 74AHCT257D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers