Microchip Technology, Inc. Clock Buffers, Drivers SY58036UMG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1393-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1393-ND
Clock Buffers, Drivers 576-1393-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58036UMG
031655-SY58036UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58036UMG 031655-SY58036UMG
Manufacturer: Microchip Technology Win Source Part Number: 031655-SY58036UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 7GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031655-SY58036UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 7GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58036UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58036UMG
Clock/Timing - Clock Buffers, Drivers SY58036UMG
IC CLK BUFFER 2:6 7GHZ 32MLF

IC CLK BUFFER 2:6 7GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-1393-ND 031655-SY58036UMG SY58036UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58036UMG Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-MLF (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Tape and Reel
Frequency 800 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers