Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY58035UMI-TR

Description
Win Source Part Number: 1269902-SY58035UMI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 5.5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58035UMI TR,SY58035UMI TR,SY58035UMITR,SY58 035UMITR Base Product Number: SY58035 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269902-SY58035UMI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 5.5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58035UMI TR,SY58035UMI TR,SY58035UMITR,SY58 035UMITR Base Product Number: SY58035 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269902-SY58035UMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269902-SY58035UMI-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269902-SY58035UMI-TR
Win Source Part Number: 1269902-SY58035UMI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 5.5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58035UMI TR,SY58035UMI TR,SY58035UMITR,SY58 035UMITR Base Product Number: SY58035 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269902-SY58035UMI-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 5.5 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58035UMI TR,SY58035UMI TR,SY58035UMITR,SY58035UMITR
Base Product Number: SY58035
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Buffers, Drivers - SY58035UMI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58035UMI-TR-ND
Clock Buffers, Drivers SY58035UMI-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 5.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 5.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58035UMI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58035UMI-TR
Clock/Timing - Clock Buffers, Drivers SY58035UMI-TR
IC CLK BUFFER 2:6 5.5GHZ 32MLF

IC CLK BUFFER 2:6 5.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269902-SY58035UMI-TR SY58035UMI-TR-ND SY58035UMI-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Application Specific - AD805BN - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 156 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details