Microchip Technology, Inc. Clock Buffers, Drivers SY58035UMG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 5.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 5.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1392-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1392-ND
Clock Buffers, Drivers 576-1392-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 5.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 5.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58035UMG - 047441-SY58035UMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58035UMG
047441-SY58035UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58035UMG 047441-SY58035UMG
Manufacturer: Microchip Technology Win Source Part Number: 047441-SY58035UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 5.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047441-SY58035UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 5.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58035UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58035UMG
Clock/Timing - Clock Buffers, Drivers SY58035UMG
IC CLK BUFFER 2:6 5.5GHZ 32MLF

IC CLK BUFFER 2:6 5.5GHZ 32MLF

Supplier's Site Datasheet
Fan-Out Buffer, 5.5Ghz, Mlf-32; Clock Ic Type Microchip - 74AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 5.5Ghz, Mlf-32; Clock Ic Type Microchip
74AC6686
Fan-Out Buffer, 5.5Ghz, Mlf-32; Clock Ic Type Microchip 74AC6686
FAN-OUT BUFFER, 5.5GHZ, MLF-32; Clock IC Type:Fanout Buffer; Frequency:5.5GHz; No. of Outputs:6Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:MLF; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

FAN-OUT BUFFER, 5.5GHZ, MLF-32; Clock IC Type:Fanout Buffer; Frequency:5.5GHz; No. of Outputs:6Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:MLF; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-1392-ND 047441-SY58035UMG SY58035UMG 74AC6686
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58035UMG Clock/Timing - Clock Buffers, Drivers Fan-Out Buffer, 5.5Ghz, Mlf-32; Clock Ic Type Microchip
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-MLF (5x5) Surface Mount; Surface Mount MLF
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY23EP05SXI-1HT - CY23EP05SXI-1HT - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-8
View Details
5 suppliers