Microchip Technology, Inc. Clock Buffers, Drivers SY58034UMI

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY58034UMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58034UMI-ND
Clock Buffers, Drivers SY58034UMI-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMI - 1263042-SY58034UMI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMI
1263042-SY58034UMI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMI 1263042-SY58034UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263042-SY58034UMI Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 7.5GHz Input: CML, LVDS, PECL Output: CML Categories: Integrated Circuits Supplier Device Package: 32-MLF (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: SY58034 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263042-SY58034UMI
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 7.5GHz
Input: CML, LVDS, PECL
Output: CML
Categories: Integrated Circuits
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: SY58034
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.6V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY58034UMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58034UMI
Clock/Timing - Clock Buffers, Drivers SY58034UMI
IC CLK BUFFER 2:6 7.5GHZ 32MLF

IC CLK BUFFER 2:6 7.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY58034UMI-ND 1263042-SY58034UMI SY58034UMI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMI Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details