Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY58027UMG

Description
Win Source Part Number: 1022750-SY58027UMG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MICMICSY58027UMG,215 6-SY58027UMG,576-138 4 Base Product Number: SY58027
Request a Quote Datasheet
Description
Win Source Part Number: 1022750-SY58027UMG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MICMICSY58027UMG,215 6-SY58027UMG,576-138 4 Base Product Number: SY58027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1022750-SY58027UMG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1022750-SY58027UMG
Win Source Part Number: 1022750-SY58027UMG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MICMICSY58027UMG,215 6-SY58027UMG,576-138 4 Base Product Number: SY58027

Win Source Part Number: 1022750-SY58027UMG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MICMICSY58027UMG,2156-SY58027UMG,576-1384
Base Product Number: SY58027

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1022750-SY58027UMG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BPC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
View Details
Specs
Supply Voltage 3V ~ 18V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3-to-8 line decoder/demultiplexer - 74HCT238PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details