The 74AC11138 is a 3-line to 8-line decoder/demultiplexe
3-Line to 8-Line Decoders/Demultiplex
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
| Texas Instruments | RS Components, Ltd. | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 74AC11138NSR | 8253195P |
| Product Name | 74AC11138 3-Line to 8-Line Decoders/Demultiplexers | |
| Function | Decoder/Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer |
| Input Lines | 3 | 3 |
| Output Lines | 8 | 8 |
| Supply Voltage | 3V; 5.5 | |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC |