Microchip Technology, Inc. SY58026U

Description
The SY58026U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data throughput of 5Gbps.The SY58026U differential inputs include a unique internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential 800mV LVPECL outputs have extremely fast rise/fall times guaranteed to be less than 110ps.The SY58026U operates from a 2.5V or 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58026U is part of Micrel's Precision Edge® product family. Additional Features Two independent differential 2:1 multiplexers Guaranteed AC performance over temperature and voltage: DC-to >5Gbps data rate throughput <310ps IN-to-Out tpd <110ps tr/ tf Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL) 800mV LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY58026U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data throughput of 5Gbps.The SY58026U differential inputs include a unique internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential 800mV LVPECL outputs have extremely fast rise/fall times guaranteed to be less than 110ps.The SY58026U operates from a 2.5V or 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58026U is part of Micrel's Precision Edge® product family. Additional Features Two independent differential 2:1 multiplexers Guaranteed AC performance over temperature and voltage: DC-to >5Gbps data rate throughput <310ps IN-to-Out tpd <110ps tr/ tf Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL) 800mV LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58026U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58026U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data throughput of 5Gbps.The SY58026U differential inputs include a unique internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential 800mV LVPECL outputs have extremely fast rise/fall times guaranteed to be less than 110ps.The SY58026U operates from a 2.5V or 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58026U is part of Micrel's Precision Edge® product family. Additional Features Two independent differential 2:1 multiplexers Guaranteed AC performance over temperature and voltage: DC-to >5Gbps data rate throughput <310ps IN-to-Out tpd <110ps tr/ tf Unique, patent-pending input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL) 800mV LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY58026U features two ultra-fast, low jitter 2:1 differential muxes with a guaranteed maximum data throughput of 5Gbps.The SY58026U differential inputs include a unique internal termination design that allows access to the termination network through a VT pin. The device easily interfaces to different logic standards, both AC- and DC-coupled, without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution. The differential 800mV LVPECL outputs have extremely fast rise/fall times guaranteed to be less than 110ps.The SY58026U operates from a 2.5V or 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY58026U is part of Micrel's Precision Edge® product family.

Additional Features

    • Two independent differential 2:1 multiplexers
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >5Gbps data rate throughput
      • <310ps IN-to-Out tpd
      • <110ps tr/ tf
    • Unique, patent-pending input isolation design minimizes crosstalk
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Unique, patent-pending 50ý input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVDS, PECL)
    • 800mV LVPECL output swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58026U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898300 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW-Q100/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers