Microchip Technology, Inc. Low-Power Analog Switch and Multiplexer IC SY58023UMI

Description
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF Product overview: SY58023UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58023UMI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF Product overview: SY58023UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58023UMI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Analog Switch and Multiplexer IC
743-SY58023UMI
Low-Power Analog Switch and Multiplexer IC 743-SY58023UMI
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF Product overview: SY58023UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58023UMI can be used for catalog matching and distributor lookup.

ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF Product overview: SY58023UMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY58023UMI can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58023UMI - 1263031-SY58023UMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58023UMI
1263031-SY58023UMI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58023UMI 1263031-SY58023UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263031-SY58023UMI Packaging: Tube Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 58023 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263031-SY58023UMI
Packaging: Tube
Type: Crosspoint Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 58023
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SY58023UMI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY58023UMI
Logic - Signal Switches, Multiplexers, Decoders SY58023UMI
IC CROSSPOINT SW 1 X 2:2 16MLF

IC CROSSPOINT SW 1 X 2:2 16MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SY58023UMI 1263031-SY58023UMI SY58023UMI
Product Name Low-Power Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY58023UMI Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GF/S500132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 5238474 - RS Components, Ltd.
Specs
Configuration Single SPDT
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139PW,118 - 1008217-74HC139PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
4 suppliers