Microchip Technology, Inc. SY58017U

Description
The SY58017U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58017U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58018U or SY58019U Multiplexers with LVPECL outputs. The SY58017U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Guaranteed AC performance over temperature and voltage: DC to >10.7Gbps data throughput DC to >7GHz fMAX (clock) <240ps propagation delay <60ps tr/ tf times Ultra-low crosstalk-induced jitter: <0.7psRMS Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) Internal 50Ω output source termination Typical 400mV CML output swing (RL = 50Ω) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY58017U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58017U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58018U or SY58019U Multiplexers with LVPECL outputs. The SY58017U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Guaranteed AC performance over temperature and voltage: DC to >10.7Gbps data throughput DC to >7GHz fMAX (clock) <240ps propagation delay <60ps tr/ tf times Ultra-low crosstalk-induced jitter: <0.7psRMS Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) Internal 50Ω output source termination Typical 400mV CML output swing (RL = 50Ω) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58017U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58017U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58017U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58018U or SY58019U Multiplexers with LVPECL outputs. The SY58017U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Guaranteed AC performance over temperature and voltage: DC to >10.7Gbps data throughput DC to >7GHz fMAX (clock) <240ps propagation delay <60ps tr/ tf times Ultra-low crosstalk-induced jitter: <0.7psRMS Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) Internal 50Ω output source termination Typical 400mV CML output swing (RL = 50Ω) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package

The SY58017U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 7GHz and data up to 10.7Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50Ω source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58017U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58018U or SY58019U Multiplexers with LVPECL outputs. The SY58017U is part of Micrel's high-speed, Precision Edge®product line.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • DC to >10.7Gbps data throughput
      • DC to >7GHz fMAX (clock)
      • <240ps propagation delay
      • <60ps tr/ tf times
    • Ultra-low crosstalk-induced jitter: <0.7psRMS
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • <10psPP total jitter (clock)
    • Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS)
    • Internal 50Ω output source termination
    • Typical 400mV CML output swing (RL = 50Ω)
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58017U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJ - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3312-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
3 suppliers