Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58013UMG-TR SY58013UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795925-SY58013UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Family Name: SY58013 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): 858S011AKILF; 858S011AKILFT; 85411AM; 5962R1320501VXA; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795925-SY58013UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Family Name: SY58013 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): 858S011AKILF; 858S011AKILFT; 85411AM; 5962R1320501VXA; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58013UMG-TR - 795925-SY58013UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58013UMG-TR
795925-SY58013UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58013UMG-TR 795925-SY58013UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795925-SY58013UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Family Name: SY58013 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): 858S011AKILF; 858S011AKILFT; 85411AM; 5962R1320501VXA; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795925-SY58013UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 6GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: SY58013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): 858S011AKILF; 858S011AKILFT; 85411AM; 5962R1320501VXA;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - SY58013UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58013UMG-TR-ND
Clock Buffers, Drivers SY58013UMG-TR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:2 6GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:2 6GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58013UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58013UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58013UMG-TR
IC CLK BUFFER 1:2 6GHZ 16MLF

IC CLK BUFFER 1:2 6GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 795925-SY58013UMG-TR SY58013UMG-TR-ND SY58013UMG-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58013UMG-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers