Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY58012UMI-TR

Description
Win Source Part Number: 1269897-SY58012UMI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Translator Package: Tape & Reel (TR) Frequency - Max: 5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58012UMI TR,SY58012UMITR,SY58 012UMITR,SY58012UMI TR Base Product Number: SY58012 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269897-SY58012UMI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Translator Package: Tape & Reel (TR) Frequency - Max: 5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58012UMI TR,SY58012UMITR,SY58 012UMITR,SY58012UMI TR Base Product Number: SY58012 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269897-SY58012UMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269897-SY58012UMI-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269897-SY58012UMI-TR
Win Source Part Number: 1269897-SY58012UMI-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Translator Package: Tape & Reel (TR) Frequency - Max: 5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY58012UMI TR,SY58012UMITR,SY58 012UMITR,SY58012UMI TR Base Product Number: SY58012 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269897-SY58012UMI-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Translator
Package: Tape & Reel (TR)
Frequency - Max: 5 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY58012UMI TR,SY58012UMITR,SY58012UMITR,SY58012UMI TR
Base Product Number: SY58012
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Buffers, Drivers - SY58012UMI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY58012UMI-TR-ND
Clock Buffers, Drivers SY58012UMI-TR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:2 5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:2 5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58012UMI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58012UMI-TR
Clock/Timing - Clock Buffers, Drivers SY58012UMI-TR
IC CLK BUFFER 1:2 5GHZ 16MLF

IC CLK BUFFER 1:2 5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269897-SY58012UMI-TR SY58012UMI-TR-ND SY58012UMI-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1339516-RV-3028-C7 32.768KHZ 1PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers