Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMG SY58012UMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 031653-SY58012UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031653-SY58012UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMG
031653-SY58012UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMG 031653-SY58012UMG
Manufacturer: Microchip Technology Win Source Part Number: 031653-SY58012UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031653-SY58012UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 576-1533-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1533-5-ND
Clock Buffers, Drivers 576-1533-5-ND
Clock Fanout Buffer (Distribution), Translator IC 1:2 5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:2 5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY58012UMG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY58012UMG
Clock Buffers, Drivers SY58012UMG
IC CLK BUFFER 1:2 5GHZ 16MLF

IC CLK BUFFER 1:2 5GHZ 16MLF

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58012UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58012UMG
Clock/Timing - Clock Buffers, Drivers SY58012UMG
IC CLK BUFFER 1:2 5GHZ 16MLF

IC CLK BUFFER 1:2 5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 031653-SY58012UMG 576-1533-5-ND SY58012UMG SY58012UMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58012UMG Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Translator; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL LVPECL
Package Type Surface Mount; 16-MLF (3x3) Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details