Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution), Translator IC 1:2 8GHz 16-VFQFN Exposed Pad, 16-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 795922-SY58011UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: CML
Family Name: SY58011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): 858S011AKILF; 858S011AKILFT; NBSG11MNG; NBSG11MNR2;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:2 8GHZ 16MLF
IC CLK BUFFER 1:2 8GHZ 16MLF
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY58011UMG-TR-ND | 795922-SY58011UMG-TR | SY58011UMG-TR | SY58011UMG-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58011UMG-TR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver | Clock Driver |
| Bus Interface | CML | CML | CML | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |