Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY56034ARMG-TR

Description
Win Source Part Number: 1261800-SY56034ARMG- TR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY56034ARMG TR,SY56034ARMG TR Base Product Number: SY56034
Request a Quote Datasheet
Description
Win Source Part Number: 1261800-SY56034ARMG- TR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY56034ARMG TR,SY56034ARMG TR Base Product Number: SY56034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1261800-SY56034ARMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1261800-SY56034ARMG-TR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1261800-SY56034ARMG-TR
Win Source Part Number: 1261800-SY56034ARMG- TR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY56034ARMG TR,SY56034ARMG TR Base Product Number: SY56034

Win Source Part Number: 1261800-SY56034ARMG-TR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: Precision Edge®
Package: Tape & Reel (TR)
Applications: Networking
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V
Number of Channels: 2
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY56034ARMG TR,SY56034ARMG TR
Base Product Number: SY56034

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SY56034ARMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SY56034ARMG-TR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY56034ARMG-TR
IC MULTIPLEXER 32MLF

IC MULTIPLEXER 32MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261800-SY56034ARMG-TR SY56034ARMG-TR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface - Specialized - AD9398KSTZ-150 - Lingto Electronic Limited
Specs
Technology HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers