Microchip Technology, Inc. SY56034AR

Description
The SY56034AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with crosspoint capability. The SY56034AR can process clock signals as fast as 5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56034AR operates from a 2.5V ±5% core supply and a 1.2V/1.8V/2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY56034AR is part of Micrel’s high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with Crosspoint Capability High-speed CML outputs Guaranteed AC performance over temperature and voltage: DC-to- >6.4Gbps throughput <300ps propagation delay (IN-to-Q) <25ps Output skew <80ps rise/fall times Ultra-low jitter design 1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter 2.5V ±5% , 1.2V/1.8V/2.5V ±5% power supply operation -40°C to +85°C temperature range Available in 32-pin QFN package
Datasheet
Description
The SY56034AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with crosspoint capability. The SY56034AR can process clock signals as fast as 5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56034AR operates from a 2.5V ±5% core supply and a 1.2V/1.8V/2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY56034AR is part of Micrel’s high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with Crosspoint Capability High-speed CML outputs Guaranteed AC performance over temperature and voltage: DC-to- >6.4Gbps throughput <300ps propagation delay (IN-to-Q) <25ps Output skew <80ps rise/fall times Ultra-low jitter design 1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter 2.5V ±5% , 1.2V/1.8V/2.5V ±5% power supply operation -40°C to +85°C temperature range Available in 32-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY56034AR - Microchip Technology, Inc.
Chandler, AZ, United States
The SY56034AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with crosspoint capability. The SY56034AR can process clock signals as fast as 5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56034AR operates from a 2.5V ±5% core supply and a 1.2V/1.8V/2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY56034AR is part of Micrel’s high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with Crosspoint Capability High-speed CML outputs Guaranteed AC performance over temperature and voltage: DC-to- >6.4Gbps throughput <300ps propagation delay (IN-to-Q) <25ps Output skew <80ps rise/fall times Ultra-low jitter design 1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter 2.5V ±5% , 1.2V/1.8V/2.5V ±5% power supply operation -40°C to +85°C temperature range Available in 32-pin QFN package

The SY56034AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with crosspoint capability. The SY56034AR can process clock signals as fast as 5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel’s unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are 400mV CML, with extremely fast rise/fall times guaranteed to be less than 80ps.The SY56034AR operates from a 2.5V ±5% core supply and a 1.2V/1.8V/2.5V ±5% output supply and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY56034AR is part of Micrel’s high-speed, Precision Edge® product line.

Additional Features

    • 1.2V/1.8V/2.5V CML 2:6 (2+4) MUX with Crosspoint Capability
    • High-speed CML outputs
    • Guaranteed AC performance over temperature and voltage:
      • DC-to- >6.4Gbps throughput
      • <300ps propagation delay (IN-to-Q)
      • <25ps Output skew
      • <80ps rise/fall times
    • Ultra-low jitter design
      • 1psRMS cycle-to-cycle jitter
      • <10psPP total jitter
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • 2.5V ±5% , 1.2V/1.8V/2.5V ±5% power supply operation
    • -40°C to +85°C temperature range
    • Available in 32-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY56034AR
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904680 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT251PC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3307-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
3 suppliers