Microchip Technology, Inc. SY56028XR

Description
The SY56028XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 4:1 MUX, with input equalization, and integrated 1:2 Fanout Buffer. The SY56028XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line.The SY56028XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56028XR is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 4:2 MUX with input equalization. Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps throughput <360ps propagation delay (IN-to-Q) <15ps within-device skew Ultra-low jitter design <0.8psRMS random jitter <10psPP deterministic jitter 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Description
The SY56028XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 4:1 MUX, with input equalization, and integrated 1:2 Fanout Buffer. The SY56028XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line.The SY56028XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56028XR is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 4:2 MUX with input equalization. Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps throughput <360ps propagation delay (IN-to-Q) <15ps within-device skew Ultra-low jitter design <0.8psRMS random jitter <10psPP deterministic jitter 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY56028XR - Microchip Technology, Inc.
Chandler, AZ, United States
The SY56028XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 4:1 MUX, with input equalization, and integrated 1:2 Fanout Buffer. The SY56028XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line.The SY56028XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56028XR is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V/2.5V CML 4:2 MUX with input equalization. Guaranteed AC performance over temperature and voltage: DC-to >6.4Gbps throughput <360ps propagation delay (IN-to-Q) <15ps within-device skew Ultra-low jitter design <0.8psRMS random jitter <10psPP deterministic jitter 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 32-pin (5mm x 5mm) QFN package

The SY56028XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 4:1 MUX, with input equalization, and integrated 1:2 Fanout Buffer. The SY56028XR can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique 3-pin input termination architecture that interfaces to DC-coupled 2.5V/3.3V LVPECL, 1.2V/1.8V/2.5V CML or LVDS differential signals. For AC-coupled input applications, an internal voltage reference is provided for input bias. Input voltages as small as 200mV (400mVpp) are applied before the 9, 18, or 27-inch FR4 transmission line.The SY56028XR operates from a 2.5V ±5% core supply and a 1.2V, 1.8V, or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56028XR is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • 1.2V/1.8V/2.5V CML 4:2 MUX with input equalization.
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >6.4Gbps throughput
      • <360ps propagation delay (IN-to-Q)
      • <15ps within-device skew
    • Ultra-low jitter design
      • <0.8psRMS random jitter
      • <10psPP deterministic jitter
    • 2.5V ±5% , 1.8/1.2V ±5% power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY56028XR
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74F138SJX - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Multiplexer & Demultiplexer ICs - 1922863 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3384DBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers