Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY56017RMG

Description
Win Source Part Number: 1269860-SY56017RMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Multiplexer Package: Tube Frequency - Max: 4.5 GHz Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3289-5,-576-3289 -5,1611-SY56017RMG Base Product Number: SY56017
Request a Quote Datasheet
Description
Win Source Part Number: 1269860-SY56017RMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Multiplexer Package: Tube Frequency - Max: 4.5 GHz Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3289-5,-576-3289 -5,1611-SY56017RMG Base Product Number: SY56017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269860-SY56017RMG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269860-SY56017RMG
Win Source Part Number: 1269860-SY56017RMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Multiplexer Package: Tube Frequency - Max: 4.5 GHz Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3289-5,-576-3289 -5,1611-SY56017RMG Base Product Number: SY56017

Win Source Part Number: 1269860-SY56017RMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Multiplexer
Package: Tube
Frequency - Max: 4.5 GHz
Number of Circuits: 1
Standard Package: 500
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3289-5,-576-3289-5,1611-SY56017RMG
Base Product Number: SY56017

Buy Now Datasheet
Clock Buffers, Drivers - 576-3289-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-3289-5-ND
Clock Buffers, Drivers 576-3289-5-ND
Clock Multiplexer IC 2:1 4.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Multiplexer IC 2:1 4.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY56017RMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY56017RMG
Clock/Timing - Clock Buffers, Drivers SY56017RMG
IC CLK MULTIPLX 2:1 4.5GHZ 16MLF

IC CLK MULTIPLX 2:1 4.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269860-SY56017RMG 576-3289-5-ND SY56017RMG
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY2SSTV857ZXC-27 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details