Microchip Technology, Inc. Interface Transceiver IC SY56016RMG-TR

Description
IC TRANSCEIVER 1/1 10MLF Product overview: SY56016RMG-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY56016RMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 10MLF Product overview: SY56016RMG-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY56016RMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-SY56016RMG-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SY56016RMG-TR
Interface Transceiver IC 710-SY56016RMG-TR
IC TRANSCEIVER 1/1 10MLF Product overview: SY56016RMG-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY56016RMG-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 10MLF Product overview: SY56016RMG-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY56016RMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261602-SY56016RMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261602-SY56016RMG-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261602-SY56016RMG-TR
Win Source Part Number: 1261602-SY56016RMG-T R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Voltage - Supply: 1.2V, 1.8V, 2.5V Package / Case: 10-VFQFN Exposed Pad, 10-MLF® Supplier Device Package: 10-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3498-2,576-3498- 1,-SY56016RMG TR,SY56016RMGTR,-576 -3498-1,1611-SY56016 RMG-DKR,-SY56016RMG- TR,576-3498-6,SY5601 6RMG TR,1611-SY56016RMG-C T Base Product Number: SY56016

Win Source Part Number: 1261602-SY56016RMG-TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Voltage - Supply: 1.2V, 1.8V, 2.5V
Package / Case: 10-VFQFN Exposed Pad, 10-MLF®
Supplier Device Package: 10-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3498-2,576-3498-1,-SY56016RMG TR,SY56016RMGTR,-576-3498-1,1611-SY56016RMG-DKR,-SY56016RMG-TR,576-3498-6,SY56016RMG TR,1611-SY56016RMG-CT
Base Product Number: SY56016

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SY56016RMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SY56016RMG-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SY56016RMG-TR
IC TRANSCEIVER 1/1 10MLF

IC TRANSCEIVER 1/1 10MLF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SY56016RMG-TR 1261602-SY56016RMG-TR SY56016RMG-TR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 1.2V, 1.8V, 2.5V Other; 1.2V~ 1.8V~ 2.5V Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - I-O Expanders - 933FM/B - Acme Chip Technology Co., Limited
Specs
Device Type Port / Bus Expander; Sensor Interface
View Details
3 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details