Microchip Technology, Inc. Clock Buffers, Drivers SY56011RMG

Description
Clock Fanout Buffer (Distribution) IC 1:2 4.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 4.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-3288-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-3288-5-ND
Clock Buffers, Drivers 576-3288-5-ND
Clock Fanout Buffer (Distribution) IC 1:2 4.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:2 4.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269862-SY56011RMG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269862-SY56011RMG
Win Source Part Number: 1269862-SY56011RMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 4.5 GHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3288-5 Base Product Number: SY56011

Win Source Part Number: 1269862-SY56011RMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 4.5 GHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3288-5
Base Product Number: SY56011

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY56011RMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY56011RMG
Clock/Timing - Clock Buffers, Drivers SY56011RMG
IC CLK BUFFER 1:2 4.5GHZ 16MLF

IC CLK BUFFER 1:2 4.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-3288-5-ND 1269862-SY56011RMG SY56011RMG
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96G4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details