Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY55859LMI-TR

Description
Win Source Part Number: 1256915-SY55859LMI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55859LMI TR,SY55859LMI TR,SY55859LMITR,SY55 859LMITR Base Product Number: 55859 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256915-SY55859LMI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55859LMI TR,SY55859LMI TR,SY55859LMITR,SY55 859LMITR Base Product Number: 55859 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256915-SY55859LMI-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256915-SY55859LMI-TR
Win Source Part Number: 1256915-SY55859LMI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55859LMI TR,SY55859LMI TR,SY55859LMITR,SY55 859LMITR Base Product Number: 55859 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256915-SY55859LMI-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: SuperLite™
Type: Crosspoint Switch
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55859LMI TR,SY55859LMI TR,SY55859LMITR,SY55859LMITR
Base Product Number: 55859
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256915-SY55859LMI-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9307DM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
SN54LS145 BCD-to-Decimal Decoders/Drivers - 85084012A - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia - 07WX3547 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 5.5V
View Details