Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY55858UHC

Description
Win Source Part Number: 1256913-SY55858UHC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tray Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 32-TQFP Exposed Pad Supplier Device Package: 32-TQFP-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 55858 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256913-SY55858UHC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tray Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 32-TQFP Exposed Pad Supplier Device Package: 32-TQFP-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 55858 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256913-SY55858UHC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256913-SY55858UHC
Win Source Part Number: 1256913-SY55858UHC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tray Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 32-TQFP Exposed Pad Supplier Device Package: 32-TQFP-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 55858 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1256913-SY55858UHC
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: SuperLite™
Type: Crosspoint Switch
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 32-TQFP Exposed Pad
Supplier Device Package: 32-TQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 55858
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256913-SY55858UHC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 54LS48J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
Specs
Function Decoder
Supply Voltage 2 V ~ 6 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details