Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY55855VKC SY55855VKC

Description
Manufacturer: Microchip Technology Win Source Part Number: 116523-SY55855VKC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 116523-SY55855VKC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY55855VKC - 116523-SY55855VKC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY55855VKC
116523-SY55855VKC
Logic - Logic - Translators, Level Shifters - SY55855VKC 116523-SY55855VKC
Manufacturer: Microchip Technology Win Source Part Number: 116523-SY55855VKC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 116523-SY55855VKC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 1.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, PECL, LVPECL
Output Signal: LVDS
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 116523-SY55855VKC
Product Name Logic - Logic - Translators, Level Shifters - SY55855VKC
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VEA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
Logic - Shift Registers - 74HC166PW-Q100J - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details