Microchip Technology, Inc. Latches SY55853UKG TR

Description
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SY55853UKGTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257450-SY55853UKG TR
Integrated Circuits (ICs) - Logic - Latches 1257450-SY55853UKG TR
Win Source Part Number: 1257450-SY55853UKG TR Category: Integrated Circuits (ICs)>Logic - Latches Series: SY55 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 400ps Voltage - Supply: 2.3V ~ 5.7V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55853UKG TR,SY55853UKGTR Base Product Number: 55853 Product Status: Obsolete

Win Source Part Number: 1257450-SY55853UKG TR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: SY55
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Delay Time - Propagation: 400ps
Voltage - Supply: 2.3V ~ 5.7V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55853UKG TR,SY55853UKGTR
Base Product Number: 55853
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SY55853UKG TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY55853UKG TR
Logic - Latches SY55853UKG TR
IC LATCH D-TYPE 2.5GHZ 10MSOP

IC LATCH D-TYPE 2.5GHZ 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SY55853UKG TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SY55853UKG TR
Integrated Circuits (ICs) - Logic - Latches SY55853UKG TR
IC LATCH D-TYPE 2.5GHZ 10MSOP

IC LATCH D-TYPE 2.5GHZ 10MSOP

Supplier's Site
Latches - SY55853UKG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SY55853UKGTR-ND 1257450-SY55853UKG TR SY55853UKG TR SY55853UKG TR SY55853UKG TR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 2.3V ~ 5.7V 2.3V ~ 5.7V 2.3V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 54279DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details