Microchip Technology, Inc. Latches SY55853UKC

Description
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SY55853UKC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SY55853UKC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SY55853UKC
Integrated Circuits (ICs) - Logic - Latches SY55853UKC
IC LATCH D 2.5GHZ 10-MSOP

IC LATCH D 2.5GHZ 10-MSOP

Supplier's Site
Latches - SY55853UKC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SY55853UKC
Latches SY55853UKC
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

Buy Now Datasheet
Logic - Latches - SY55853UKC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY55853UKC
Logic - Latches SY55853UKC
IC LATCH D 2.5GHZ 10-MSOP

IC LATCH D 2.5GHZ 10-MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SY55853UKC-ND SY55853UKC SY55853UKC SY55853UKC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 2.3V ~ 5.7V 2.3V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT162373DGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74LVT162373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
SN54HC259 8-Bit Addressable Latches - 8551901EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
3 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details