IC GATE 3.0GHZ 50OHM 10-MSOP Product overview: SY55851AUKI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0GHZ, 50OHM, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.0GHZ, 50OHM, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY55851AUKI-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258245-SY55851AUKI-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: SY55
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55851AUKI TR,SY55851AUKI TR,SY55851AUKITR,SY5
Base Product Number: 55851
RoHS Status: RoHS non-compliant
Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
IC GATE 3.0GHZ 50OHM 10-MSOP
IC GATE 3.0GHZ 50OHM 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY55851AUKI-TR | 1258245-SY55851AUKI-TR | SY55851AUKI-TR-ND | SY55851AUKI-TR | SY55851AUKI-TR | SY55851AUKI-TR |
| Product Name | 3.0GHZ 50OHM MSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | Other; Tape & Reel (TR) | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |