Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54020ARMG SY54020ARMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104454-SY54020ARMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104454-SY54020ARMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54020ARMG - 1104454-SY54020ARMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54020ARMG
1104454-SY54020ARMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54020ARMG 1104454-SY54020ARMG
Manufacturer: Microchip Technology Win Source Part Number: 1104454-SY54020ARMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 1104454-SY54020ARMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 3.2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Clock Buffers, Drivers - 576-3496-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-3496-5-ND
Clock Buffers, Drivers 576-3496-5-ND
Clock Fanout Buffer (Distribution) IC 1:4 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:4 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY54020ARMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY54020ARMG
Clock/Timing - Clock Buffers, Drivers SY54020ARMG
IC CLK BUFFER 1:4 3.2GHZ 16MLF

IC CLK BUFFER 1:4 3.2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1104454-SY54020ARMG 576-3496-5-ND SY54020ARMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54020ARMG Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 16-MLF (3x3) Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9552BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292SXL-1V1T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 80 to 100 MHz
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08905-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers