Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY54017RMG

Description
Win Source Part Number: 1261797-SY54017RMG Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tube Applications: Networking Standard Package: 100 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY54017RMG,576- 3063 Base Product Number: SY54017
Request a Quote Datasheet
Description
Win Source Part Number: 1261797-SY54017RMG Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tube Applications: Networking Standard Package: 100 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY54017RMG,576- 3063 Base Product Number: SY54017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1261797-SY54017RMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1261797-SY54017RMG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1261797-SY54017RMG
Win Source Part Number: 1261797-SY54017RMG Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tube Applications: Networking Standard Package: 100 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY54017RMG,576- 3063 Base Product Number: SY54017

Win Source Part Number: 1261797-SY54017RMG
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: Precision Edge®
Package: Tube
Applications: Networking
Standard Package: 100
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V
Number of Channels: 2
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-SY54017RMG,576-3063
Base Product Number: SY54017

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SY54017RMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SY54017RMG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY54017RMG
IC MULTIPLEXER DUAL 1X1 16MLF

IC MULTIPLEXER DUAL 1X1 16MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261797-SY54017RMG SY54017RMG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Controllers - CY7C68300A-56PVC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers