Manufacturer: Microchip Technology
Win Source Part Number: 898688-SY54016ARMG-T
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Receiver/Driver IC 8-MLF® (2x2)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad, 8-MLF®
Mounting: Surface Mount
Family Name: SY54016
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: -576-3068-1, -SY54016ARMG TR, -576-3068-2, -576-3068-1-ND, 576-3068-6, 576-3068-2, 576-3068-1, SY54016ARMGTR, SY54016ARMG TR, -SY54016ARMG-TR
IC RCVR/LINE DVR CML LV 8-MLF Product overview: SY54016ARMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY54016ARMG-TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 898688-SY54016ARMG-TR | 703-SY54016ARMG-TR |
| Product Name | Logic - Logic - Specialty Logic - SY54016ARMG-TR | Logic IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |