Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY10H842ZH-TR

Description
Win Source Part Number: 1269882-SY10H842ZH-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H842ZH TR,SY10H842ZH TR,SY10H842ZHTR,SY10 H842ZHTR Base Product Number: SY10H842 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269882-SY10H842ZH-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H842ZH TR,SY10H842ZH TR,SY10H842ZHTR,SY10 H842ZHTR Base Product Number: SY10H842 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269882-SY10H842ZH-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269882-SY10H842ZH-TR
Win Source Part Number: 1269882-SY10H842ZH-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H842ZH TR,SY10H842ZH TR,SY10H842ZHTR,SY10 H842ZHTR Base Product Number: SY10H842 Product Status: Obsolete

Win Source Part Number: 1269882-SY10H842ZH-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10H842ZH TR,SY10H842ZH TR,SY10H842ZHTR,SY10H842ZHTR
Base Product Number: SY10H842
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10H842ZH-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10H842ZH-TR
Clock/Timing - Clock Buffers, Drivers SY10H842ZH-TR
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269882-SY10H842ZH-TR SY10H842ZH-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 16-SOIC (0.295", 7.50mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers