Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY10H842ZC-TR

Description
Win Source Part Number: 1269895-SY10H842ZC-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H842ZC TR,SY10H842ZC TR,SY10H842ZCTR,SY10 H842ZCTR Base Product Number: SY10H842 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1269895-SY10H842ZC-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H842ZC TR,SY10H842ZC TR,SY10H842ZCTR,SY10 H842ZCTR Base Product Number: SY10H842 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10H842ZC-TR is a single supply, low skew translating clock driver designed for converting positive ECL (PECL) signals to TTL levels. It features a 1:4 output configuration with a maximum output drive capability of 24mA per output, making it suitable for high fanout applications. The device exhibits a pin-to-pin skew of 300ps and a part-to-part skew of 500ps, ensuring precise timing for clock distribution, particularly at frequencies up to 40MHz and beyond. The internal differential design enhances noise immunity and stabilizes threshold inputs, while the VBB reference output aids in signal integrity. The enable input allows for easy control of the output states, and the device is fully compatible with industry-standard 10K and 100K I/O levels. It is packaged in a 16-pin SOIC format, making it suitable for various applications where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The SY10H842ZC-TR is a single supply, low skew translating clock driver designed for converting positive ECL (PECL) signals to TTL levels. It features a 1:4 output configuration with a maximum output drive capability of 24mA per output, making it suitable for high fanout applications. The device exhibits a pin-to-pin skew of 300ps and a part-to-part skew of 500ps, ensuring precise timing for clock distribution, particularly at frequencies up to 40MHz and beyond. The internal differential design enhances noise immunity and stabilizes threshold inputs, while the VBB reference output aids in signal integrity. The enable input allows for easy control of the output states, and the device is fully compatible with industry-standard 10K and 100K I/O levels. It is packaged in a 16-pin SOIC format, making it suitable for various applications where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269895-SY10H842ZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269895-SY10H842ZC-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269895-SY10H842ZC-TR
Win Source Part Number: 1269895-SY10H842ZC-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H842ZC TR,SY10H842ZC TR,SY10H842ZCTR,SY10 H842ZCTR Base Product Number: SY10H842 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269895-SY10H842ZC-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10H842ZC TR,SY10H842ZC TR,SY10H842ZCTR,SY10H842ZCTR
Base Product Number: SY10H842
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10H842ZC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10H842ZC-TR
Clock/Timing - Clock Buffers, Drivers SY10H842ZC-TR
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269895-SY10H842ZC-TR SY10H842ZC-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 16-SOIC (0.295", 7.50mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers