Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H842LZH SY10H842LZH

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262993-SY10H842LZH Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: SY10H842 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262993-SY10H842LZH Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: SY10H842 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H842LZH
1262993-SY10H842LZH
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H842LZH 1262993-SY10H842LZH
Manufacturer: Microchip Technology Win Source Part Number: 1262993-SY10H842LZH Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: SY10H842 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1262993-SY10H842LZH
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 160MHz
Input: PECL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: SY10H842
Manufacturer Pack Quantity: 47
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY10H842LZH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10H842LZH
Clock/Timing - Clock Buffers, Drivers SY10H842LZH
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1262993-SY10H842LZH SY10H842LZH
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H842LZH Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
9 suppliers