Microchip Technology, Inc. 3.3V 5V Interface Transceiver IC SY10EP89VZGTR

Description
IC DRVR COAX CABLE 3.3V/5V 8SOIC Product overview: SY10EP89VZGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VZGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRVR COAX CABLE 3.3V/5V 8SOIC Product overview: SY10EP89VZGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VZGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Interface Transceiver IC - 710-SY10EP89VZGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
710-SY10EP89VZGTR
3.3V 5V Interface Transceiver IC 710-SY10EP89VZGTR
IC DRVR COAX CABLE 3.3V/5V 8SOIC Product overview: SY10EP89VZGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VZGTR can be used for catalog matching and distributor lookup.

IC DRVR COAX CABLE 3.3V/5V 8SOIC Product overview: SY10EP89VZGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VZGTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZGTR - 052531-SY10EP89VZGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZGTR
052531-SY10EP89VZGTR
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZGTR 052531-SY10EP89VZGTR
Manufacturer: Microchip Technology Win Source Part Number: 052531-SY10EP89VZGTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052531-SY10EP89VZGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SY10EP89VZGTR 052531-SY10EP89VZGTR
Product Name 3.3V 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZGTR
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Triple inverting Schmitt trigger - 74AHC3G14DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details