Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZCTR SY10EP89VZCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 212495-SY10EP89VZCTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212495-SY10EP89VZCTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZCTR - 212495-SY10EP89VZCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZCTR
212495-SY10EP89VZCTR
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZCTR 212495-SY10EP89VZCTR
Manufacturer: Microchip Technology Win Source Part Number: 212495-SY10EP89VZCTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212495-SY10EP89VZCTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V 5V Interface Transceiver IC - 710-SY10EP89VZCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
710-SY10EP89VZCTR
3.3V 5V Interface Transceiver IC 710-SY10EP89VZCTR
IC DRVR COAX CABLE 3.3V/5V 8SOIC Product overview: SY10EP89VZCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VZCTR can be used for catalog matching and distributor lookup.

IC DRVR COAX CABLE 3.3V/5V 8SOIC Product overview: SY10EP89VZCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VZCTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 212495-SY10EP89VZCTR 710-SY10EP89VZCTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VZCTR 3.3V 5V Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Controllers - CG7983AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details