Microchip Technology, Inc. Interface Transceiver IC SY10EP89VKI

Description
IC DRIVER 2/0 8MSOP Product overview: SY10EP89VKI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VKI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 2/0 8MSOP Product overview: SY10EP89VKI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VKI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SY10EP89VKI
Interface Transceiver IC 710-SY10EP89VKI
IC DRIVER 2/0 8MSOP Product overview: SY10EP89VKI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VKI can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 8MSOP Product overview: SY10EP89VKI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VKI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKI - 1262982-SY10EP89VKI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKI
1262982-SY10EP89VKI
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKI 1262982-SY10EP89VKI
Manufacturer: Microchip Technology Win Source Part Number: 1262982-SY10EP89VKI Packaging: Tube Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-MSOP Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: SY10EP89 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262982-SY10EP89VKI
Packaging: Tube
Type: Driver
Mounting Style: SMD
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: SY10EP89
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SY10EP89VKI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SY10EP89VKI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SY10EP89VKI
IC DRIVER 2/0 8MSOP

IC DRIVER 2/0 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SY10EP89VKI 1262982-SY10EP89VKI SY10EP89VKI
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKI Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907343P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
VQFN Interface Transceiver IC - 735-AMC1210IRHAT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Modems - ICs and Modules - SI2535-F-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
3 suppliers