Microchip Technology, Inc. SY10EP51V

Description
The SY10EP51V is a D flip-flop with reset and differential clock. The device is pin and functionally equivalent to the EL51 device.The reset input is an asynchronous, level triggered signal. Data enters the master portion of the flip-flop when CLK is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the CLK. The differential clock inputs of the EP51V allow the device to be used as a negative edge triggered flip-flop.The differential input employs clamp circuitry to maintain stability under open input conditions. When left open, the CLK input will be pulled down to VEE and the /CLK input will be biased a VCC/2.
Datasheet
Description
The SY10EP51V is a D flip-flop with reset and differential clock. The device is pin and functionally equivalent to the EL51 device.The reset input is an asynchronous, level triggered signal. Data enters the master portion of the flip-flop when CLK is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the CLK. The differential clock inputs of the EP51V allow the device to be used as a negative edge triggered flip-flop.The differential input employs clamp circuitry to maintain stability under open input conditions. When left open, the CLK input will be pulled down to VEE and the /CLK input will be biased a VCC/2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY10EP51V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10EP51V is a D flip-flop with reset and differential clock. The device is pin and functionally equivalent to the EL51 device.The reset input is an asynchronous, level triggered signal. Data enters the master portion of the flip-flop when CLK is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the CLK. The differential clock inputs of the EP51V allow the device to be used as a negative edge triggered flip-flop.The differential input employs clamp circuitry to maintain stability under open input conditions. When left open, the CLK input will be pulled down to VEE and the /CLK input will be biased a VCC/2.

The SY10EP51V is a D flip-flop with reset and differential clock. The device is pin and functionally equivalent to the EL51 device.The reset input is an asynchronous, level triggered signal. Data enters the master portion of the flip-flop when CLK is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the CLK. The differential clock inputs of the EP51V allow the device to be used as a negative edge triggered flip-flop.The differential input employs clamp circuitry to maintain stability under open input conditions. When left open, the CLK input will be pulled down to VEE and the /CLK input will be biased a VCC/2.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Flip-Flops
Product Number SY10EP51V
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT377CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Dual JK flip-flop with reset; negative-edge trigger - 74HC107PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers