Microchip Technology, Inc. Counters, Dividers SY10EP33VZG

Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 576-2519-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
576-2519-ND
Counters, Dividers 576-2519-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SY10EP33VZG - 1262973-SY10EP33VZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10EP33VZG
1262973-SY10EP33VZG
Logic - Logic - Counters, Dividers - SY10EP33VZG 1262973-SY10EP33VZG
Manufacturer: Microchip Technology Win Source Part Number: 1262973-SY10EP33VZG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 10EP33 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262973-SY10EP33VZG
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 10EP33
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 5V

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EP33VZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EP33VZG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EP33VZG
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site
Shenzhen, China
Logic - Counters, Dividers
SY10EP33VZG
Logic - Counters, Dividers SY10EP33VZG
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site Datasheet
Counters, Dividers - SY10EP33VZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EP33VZG
Counters, Dividers SY10EP33VZG
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 576-2519-ND 1262973-SY10EP33VZG SY10EP33VZG SY10EP33VZG SY10EP33VZG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - SY10EP33VZG Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Division Ratio 4
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 54167FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
View Details
2 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-3551-ND - DigiKey
Specs
Division Ratio 2
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers