Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EP32VZI-TR

Description
Win Source Part Number: 1259043-SY10EP32VZI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4 GHz Voltage - Supply: 3 V ~ 5.5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP32VZI TR,SY10EP32VZI TR,SY10EP32VZITR,SY1 0EP32VZITR Base Product Number: 10EP32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259043-SY10EP32VZI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4 GHz Voltage - Supply: 3 V ~ 5.5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP32VZI TR,SY10EP32VZI TR,SY10EP32VZITR,SY1 0EP32VZITR Base Product Number: 10EP32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259043-SY10EP32VZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259043-SY10EP32VZI-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259043-SY10EP32VZI-TR
Win Source Part Number: 1259043-SY10EP32VZI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4 GHz Voltage - Supply: 3 V ~ 5.5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP32VZI TR,SY10EP32VZI TR,SY10EP32VZITR,SY1 0EP32VZITR Base Product Number: 10EP32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259043-SY10EP32VZI-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4 GHz
Voltage - Supply: 3 V ~ 5.5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP32VZI TR,SY10EP32VZI TR,SY10EP32VZITR,SY10EP32VZITR
Base Product Number: 10EP32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Counters, Dividers - SY10EP32VZI-TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10EP32VZI-TR-ND
Counters, Dividers SY10EP32VZI-TR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - SY10EP32VZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EP32VZI-TR
Counters, Dividers SY10EP32VZI-TR
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY10EP32VZI-TR
Logic - Counters, Dividers SY10EP32VZI-TR
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EP32VZI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EP32VZI-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EP32VZI-TR
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1259043-SY10EP32VZI-TR SY10EP32VZI-TR-ND SY10EP32VZI-TR SY10EP32VZI-TR SY10EP32VZI-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS; HCT
Number of Pins 16
View Details
Counters, Dividers - 74HC160PW,112-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
3 suppliers
Logic - Counters, Dividers - 74HC4024N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 90 MHz
View Details
CD4521B CMOS 24-Stage Frequency Divider - CD4521BM - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
7 suppliers