Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EP32VKI-TR

Description
Win Source Part Number: 1259042-SY10EP32VKI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4 GHz Voltage - Supply: 3 V ~ 5.5 V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP32VKI TR,SY10EP32VKI TR,SY10EP32VKITR,SY1 0EP32VKITR Base Product Number: 10EP32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259042-SY10EP32VKI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4 GHz Voltage - Supply: 3 V ~ 5.5 V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP32VKI TR,SY10EP32VKI TR,SY10EP32VKITR,SY1 0EP32VKITR Base Product Number: 10EP32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259042-SY10EP32VKI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259042-SY10EP32VKI-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259042-SY10EP32VKI-TR
Win Source Part Number: 1259042-SY10EP32VKI- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4 GHz Voltage - Supply: 3 V ~ 5.5 V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP32VKI TR,SY10EP32VKI TR,SY10EP32VKITR,SY1 0EP32VKITR Base Product Number: 10EP32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259042-SY10EP32VKI-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4 GHz
Voltage - Supply: 3 V ~ 5.5 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP32VKI TR,SY10EP32VKI TR,SY10EP32VKITR,SY10EP32VKITR
Base Product Number: 10EP32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Counters, Dividers - SY10EP32VKI-TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10EP32VKI-TR-ND
Counters, Dividers SY10EP32VKI-TR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet
Logic - Counters, Dividers - SY10EP32VKI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10EP32VKI-TR
Logic - Counters, Dividers SY10EP32VKI-TR
IC DIVIDER /2 5V/3.3V 8-MSOP

IC DIVIDER /2 5V/3.3V 8-MSOP

Supplier's Site Datasheet
Counters, Dividers - SY10EP32VKI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EP32VKI-TR
Counters, Dividers SY10EP32VKI-TR
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EP32VKI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EP32VKI-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EP32VKI-TR
IC DIVIDER /2 5V/3.3V 8-MSOP

IC DIVIDER /2 5V/3.3V 8-MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1259042-SY10EP32VKI-TR SY10EP32VKI-TR-ND SY10EP32VKI-TR SY10EP32VKI-TR SY10EP32VKI-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers
Counters, Dividers - 74HC193DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers