Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY10EP16VKC SY10EP16VKC

Description
Manufacturer: Microchip Technology Win Source Part Number: 124713-SY10EP16VKC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 124713-SY10EP16VKC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY10EP16VKC - 124713-SY10EP16VKC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY10EP16VKC
124713-SY10EP16VKC
Logic - Logic - Specialty Logic - SY10EP16VKC 124713-SY10EP16VKC
Manufacturer: Microchip Technology Win Source Part Number: 124713-SY10EP16VKC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 124713-SY10EP16VKC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY10EP16VKC
5V 3.3V MSOP Logic IC 703-SY10EP16VKC
IC RCVR HS DIFF 5V/3.3V 8-MSOP Product overview: SY10EP16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16VKC can be used for catalog matching and distributor lookup.

IC RCVR HS DIFF 5V/3.3V 8-MSOP Product overview: SY10EP16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16VKC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 124713-SY10EP16VKC 703-SY10EP16VKC
Product Name Logic - Logic - Specialty Logic - SY10EP16VKC 5V 3.3V MSOP Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4023BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details