Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY10EP16UZG

Description
Win Source Part Number: 1256371-SY10EP16UZG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tube Standard Package: 95 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3436-5 Base Product Number: 10EP16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256371-SY10EP16UZG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tube Standard Package: 95 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3436-5 Base Product Number: 10EP16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256371-SY10EP16UZG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256371-SY10EP16UZG
Integrated Circuits (ICs) - Logic - Specialty Logic 1256371-SY10EP16UZG
Win Source Part Number: 1256371-SY10EP16UZG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tube Standard Package: 95 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3436-5 Base Product Number: 10EP16 Product Status: Obsolete

Win Source Part Number: 1256371-SY10EP16UZG
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EP
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 2.375V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3436-5
Base Product Number: 10EP16
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Logic IC
703-SY10EP16UZG
3.3V SOIC Logic IC 703-SY10EP16UZG
IC RCVR HS DIFF 2.5/3.3V 8-SOIC Product overview: SY10EP16UZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16UZG can be used for catalog matching and distributor lookup.

IC RCVR HS DIFF 2.5/3.3V 8-SOIC Product overview: SY10EP16UZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16UZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256371-SY10EP16UZG 703-SY10EP16UZG
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 3.3V SOIC Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 54L20W/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 1727-74AHCT04D,118DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers