Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY10EP16UMG-TR

Description
Win Source Part Number: 1256376-SY10EP16UMG- TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP16UMGTR,576-34 35-6,576-3435-1,576- 3435-2,SY10EP16UMG TR Base Product Number: 10EP16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256376-SY10EP16UMG- TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP16UMGTR,576-34 35-6,576-3435-1,576- 3435-2,SY10EP16UMG TR Base Product Number: 10EP16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256376-SY10EP16UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256376-SY10EP16UMG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256376-SY10EP16UMG-TR
Win Source Part Number: 1256376-SY10EP16UMG- TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EP Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP16UMGTR,576-34 35-6,576-3435-1,576- 3435-2,SY10EP16UMG TR Base Product Number: 10EP16 Product Status: Obsolete

Win Source Part Number: 1256376-SY10EP16UMG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EP
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 2.375V ~ 3.6V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP16UMGTR,576-3435-6,576-3435-1,576-3435-2,SY10EP16UMG TR
Base Product Number: 10EP16
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
3.3V Logic IC
703-SY10EP16UMG-TR
3.3V Logic IC 703-SY10EP16UMG-TR
IC RCVR HS DIFF 2.5/3.3V 8-MLF Product overview: SY10EP16UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16UMG-TR can be used for catalog matching and distributor lookup.

IC RCVR HS DIFF 2.5/3.3V 8-MLF Product overview: SY10EP16UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256376-SY10EP16UMG-TR 703-SY10EP16UMG-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 3.3V Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F32/BDA - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-input NAND gate - 74AHC00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers