Microchip Technology, Inc. Clock Buffers, Drivers SY10EP11UKG

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2038-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2038-5-ND
Clock Buffers, Drivers 576-2038-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UKG - 1104423-SY10EP11UKG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UKG
1104423-SY10EP11UKG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UKG 1104423-SY10EP11UKG
Manufacturer: Microchip Technology Win Source Part Number: 1104423-SY10EP11UKG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104423-SY10EP11UKG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.375 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10EP11UKG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EP11UKG
Clock/Timing - Clock Buffers, Drivers SY10EP11UKG
IC CLK BUFFER 1:2 3GHZ 8MSOP

IC CLK BUFFER 1:2 3GHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2038-5-ND 1104423-SY10EP11UKG SY10EP11UKG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UKG Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-MSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 5.5 volts 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY28401OCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details