Win Source Part Number: 1258256-SY10EP05VZC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EP
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EP05
RoHS Status: RoHS non-compliant
IC GATE AND/NAND 3.3V/5V 8-SOIC Product overview: SY10EP05VZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP05VZC can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND 3.3V/5V 8-SOIC
IC GATE AND/NAND 3.3V/5V 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258256-SY10EP05VZC | 770-SY10EP05VZC | SY10EP05VZC-ND | SY10EP05VZC | SY10EP05VZC | SY10EP05VZC |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | 3.3V 5V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND | AND; NAND |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |