Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG SY10EP01VKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104415-SY10EP01VKG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104415-SY10EP01VKG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG - 1104415-SY10EP01VKG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG
1104415-SY10EP01VKG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG 1104415-SY10EP01VKG
Manufacturer: Microchip Technology Win Source Part Number: 1104415-SY10EP01VKG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104415-SY10EP01VKG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Logic IC
770-SY10EP01VKG
3.3V 5V Logic IC 770-SY10EP01VKG
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP Product overview: SY10EP01VKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VKG can be used for catalog matching and distributor lookup.

IC GATE OR/NOR 3.3V/5V 4IN 8MSOP Product overview: SY10EP01VKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VKG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 576-2033-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
576-2033-5-ND
Gates and Inverters - Multi-Function, Configurable 576-2033-5-ND
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EP01VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP01VKG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EP01VKG
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY10EP01VKG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP01VKG
Logic - Gates and Inverters - Multi-Function, Configurable SY10EP01VKG
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EP01VKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EP01VKG
Gates and Inverters - Multi-Function, Configurable SY10EP01VKG
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

Buy Now Datasheet
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP - 536-SY10EP01VKG - Utmel Electronic Limited
Hong Kong, China
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP
536-SY10EP01VKG
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP 536-SY10EP01VKG
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1104415-SY10EP01VKG 770-SY10EP01VKG 576-2033-5-ND SY10EP01VKG SY10EP01VKG SY10EP01VKG 536-SY10EP01VKG
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG 3.3V 5V Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable IC GATE OR/NOR 3.3V/5V 4IN 8MSOP
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate OR; NOR
Supply Voltage 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V 3V~5.5V
Output Type Differential Differential Differential Differential
Inputs 4 4 4 4 4 4
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details