IC GATE OR/NOR 3.3V/5V 4IN 8MSOP Product overview: SY10EP01VKC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VKC-TR can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Win Source Part Number: 1258263-SY10EP01VKC-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP01VKC TR,SY10EP01VKC TR,SY10EP01VKCTR,SY1
Base Product Number: 10EP01
RoHS Status: RoHS non-compliant
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY10EP01VKC-TR | SY10EP01VKC-TR-ND | 1258263-SY10EP01VKC-TR | SY10EP01VKC-TR | SY10EP01VKC-TR | SY10EP01VKC-TR |
| Product Name | 3.3V 5V Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | NOT; OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Inputs | 4 | 4 | 4 | 4 | 4 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |