IC DRIVER 2/0 8SOIC Product overview: SY10EL89ZI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EL89ZI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 122865-SY10EL89ZI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Case / Package: 8-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC DRIVER 2/0 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SY10EL89ZI | 122865-SY10EL89ZI | SY10EL89ZI |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SY10EL89ZI | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver | Receiver; Sensor Interface |