Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10EL52ZG TR SY10EL52ZG TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795910-SY10EL52ZG TR Series: 10EL Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.75 V ~ -5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 25mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 2.8GHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795910-SY10EL52ZG TR Series: 10EL Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.75 V ~ -5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 25mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 2.8GHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EL52ZG TR
795910-SY10EL52ZG TR
Logic - Logic - Flip Flops - SY10EL52ZG TR 795910-SY10EL52ZG TR
Manufacturer: Microchip Technology Win Source Part Number: 795910-SY10EL52ZG TR Series: 10EL Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.75 V ~ -5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 25mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 2.8GHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795910-SY10EL52ZG TR
Series: 10EL
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.75 V ~ -5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 25mA
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EL52ZG TR
Logic - Flip Flops SY10EL52ZG TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 795910-SY10EL52ZG TR SY10EL52ZG TR
Product Name Logic - Logic - Flip Flops - SY10EL52ZG TR Logic - Flip Flops
Supply Voltage -4.75 V ~ -5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW/C6H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details